CEN - EN 1844
Flexible sheets for waterproofing - Determination of resistance to ozone - Plastic and rubber sheets for roof waterproofing
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
This European Standard specifies a method for the determination of the resistance of plastic and rubber sheets for waterproofing to cracking when exposed, under static tensile strain, to air containing a definite concentration of ozone and at a definite temperature without the effects of direct light.
Document History
EN 1844
May 1, 2013
Flexible sheets for waterproofing - Determination of resistance to ozone - Plastic and rubber sheets for roof waterproofing
This European Standard specifies a method for the determination of the resistance of plastic and rubber sheets for waterproofing to cracking when exposed, under static tensile strain, to air...
May 1, 2001
Flexible Sheets for Waterprofing - Determination of Resistance to Ozone - Plastic and Rubber Sheets for Roof Waterprofing
A description is not available for this item.