CEI EN 62337
Commissioning of electrical, instrumentation and control systems in the process industry - Specific phases and milestones
| Organization: | CEI |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Construction industry): | 91.010 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Buildings): | 91.040 |
scope:
This International Standard defines specific phases and
milestones (see Figure 1) in the commissioning of electrical,
instrumentation and control systems in the process industry. By way
of example, it describes activities following the
"completion-of-erect
NOTE This standard assumes that the "acceptance-of-the-p
NOTE Construction and precommissioning activities could be overlapping.
For application in the pharmaceutical or other highly specialized industries, additional guidelines (for example, Good Automated Manufacturing Practice (GAMP)), definitions and stipulations should apply in accordance with existing standards, for example, for GMP Compliance 21 CFR (FDA) and the Standard Operating Procedure of the European Medicines Agency (SOP/INSP/2003).
Document History