CEI - EN 61784-5-2

Industrial communication networks - Profiles Part 5-2: Installation of fieldbuses - Installation profiles for CPF 2

inactive
Organization: CEI
Publication Date: 1 May 2013
Status: inactive
Page Count: 160
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Transport layer): 35.100.40
scope:

This part of IEC 61784 specifies the installation profiles for CPF 2 (CIP™1).

The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.

Document History

March 1, 2019
Industrial communication networks - Profiles Part 5-2: Installation of fieldbuses - Installation profiles for CPF 2
This part of IEC 61784-5 specifies the installation profiles for CPF 2 (CIP™1). The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2018. 1...
June 1, 2014
Industrial communication networks - Profiles Part 5-2: Installation of fieldbuses - Installation profiles for CPF 2
This part of IEC 61784-5 specifies the installation profiles for CPF 2 (CIP™1). The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2013. 1...
EN 61784-5-2
May 1, 2013
Industrial communication networks - Profiles Part 5-2: Installation of fieldbuses - Installation profiles for CPF 2
This part of IEC 61784 specifies the installation profiles for CPF 2 (CIP™1). The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.
April 1, 2010
Industrial communication networks - Profiles - Part 5-2: Installation of fieldbuses - Installation profiles for CPF 2
Questa norma fa parte di una serie studiata per facilitare l'uso delle reti di comunicazione in sistemi per il controllo industriale. La norma CEI EN 61918 fornisce i requisiti comuni per...

References

Advertisement