CEI - EN 61784-5-11
Industrial communication networks - Profiles Part 5-11: Installation of fieldbuses - Installation profiles for CPF 11
inactive
| Organization: | CEI |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Transport layer): | 35.100.40 |
scope:
This part of IEC 61784 specifies the installation profiles for CPF 11 (TCnet1).
The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.
Document History
July 1, 2014
Industrial communication networks - Profiles Part 5-11: Installation of fieldbuses - Installation profiles for CPF 11
This part of IEC 61784-5 specifies the installation profiles for CPF 11 (TCnet1).
The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2013....
EN 61784-5-11
May 1, 2013
Industrial communication networks - Profiles Part 5-11: Installation of fieldbuses - Installation profiles for CPF 11
This part of IEC 61784 specifies the installation profiles for CPF 11 (TCnet1).
The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.
January 1, 2010
Industrial communication networks - Profiles - Part 5-11: Installation of fieldbuses - Installation profiles for CPF 11
Questa Norma fa parte di una serie studiata per facilitare l'uso delle reti di comunicazione in sistemi per il controllo industriale.
La Norma CEI EN 61918 fornisce i requisiti comuni per...