CEI UNI EN 45545-2

Railway applications - Fire protection on railway vehicles Part 2: Requirements for fire behauvior of materials and components

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2013
Status: active
Page Count: 78
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1.

The operation and design categories defined in EN 45545-1 are used to establish hazard levels that are used as the basis of a classification system.

For each hazard level, this part specifies the test methods, test conditions and reaction to fire performance requirements.

It is not within the scope of this European Standard to describe measures that ensure the preservation of the vehicles in the event of a fire.

Document History

April 1, 2021
Railway applications - Fire protection on railway vehicles Part 2: Requirements for fire behauvior of materials and components
A description is not available for this item.
CEI UNI EN 45545-2
May 1, 2013
Railway applications - Fire protection on railway vehicles Part 2: Requirements for fire behauvior of materials and components
This part of EN 45545 specifies the reaction to fire performance requirements for materials and products used on railway vehicles as defined in EN 45545-1. The operation and design categories...
June 1, 2009
Railway applications - Fire protection on railway vehicles Part 2: Requirements for fire behaviour of materials and components
La presente Specifica Tecnica precisa i requisiti di comportamento al fuoco dei materiali e prodotti utilizzati sui veicoli ferroviari definiti nella specifica tecnica CEI UNI CEN/TS 45545-1. Questo...

References

Advertisement