CEI - EN 61784-5-6

Industrial communication networks - Profiles Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6

inactive
Organization: CEI
Publication Date: 1 May 2013
Status: inactive
Page Count: 58
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Transport layer): 35.100.40
scope:

This part of IEC 61784 specifies the installation profiles for CPF 6 (INTERBUS) 1.

The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.

1 INTERBUS is a trade name of INTERBUS Club, an independent organisation of users and vendors of INTERBUS products. This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance to this profile does not require use of the trade name INTERBUS. Use of the trade name INTERBUS requires permission of the trade name holder.

Document History

March 1, 2019
Industrial communication networks - Profiles Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784-5 specifies the installation profiles for CPF 6 (INTERBUS)1. The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2018....
July 1, 2014
Industrial communication networks - Profiles Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784-5 specifies the installation profiles for CPF 6 (INTERBUS)1. The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2013....
EN 61784-5-6
May 1, 2013
Industrial communication networks - Profiles Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784 specifies the installation profiles for CPF 6 (INTERBUS) 1. The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010....
April 1, 2010
Industrial communication networks - Profiles - Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
Questa Norma fa parte di una serie studiata per facilitare l'uso delle reti di comunicazione in sistemi per il controllo industriale. La Norma CEI EN 61918 fornisce i requisiti comuni per...

References

Advertisement