CEI - EN 62150-3

Fibre optic active components and devices - Test and measurement procedures Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces

inactive
Organization: CEI
Publication Date: 1 May 2013
Status: inactive
Page Count: 28
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose of this part of IEC 62150 is to specify the test requirements and procedures for qualifying optical devices for sensitivity to coupled power variations induced by mechanical disturbance at the optical ports of the device. It applies to active devices with optical receptacle interfaces. In this edition, transceivers using small-form-factor connector cables (1,25 mm ferrule) for single mode fibre are specified.

It has been found that some optical transceivers and receptacles are susceptible to fibre optic cable induced stress when side forces are applied to the mated cable-connector assembly, resulting in variations in the transmitted optical power. This part of IEC 62150 defines physical stress tests to ensure that such optical connections (cable and receptacle) can continue to function within specifications.

Document History

November 1, 2015
Fibre optic active components and devices - Test and measurement procedures Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces
It has been found that some optical transceivers and receptacles are susceptible to fibre optic cable induced stress when side forces are applied to the mated cable-connector assembly, resulting in...
EN 62150-3
May 1, 2013
Fibre optic active components and devices - Test and measurement procedures Part 3: Optical power variation induced by mechanical disturbance in optical receptacles and transceiver interfaces
The purpose of this part of IEC 62150 is to specify the test requirements and procedures for qualifying optical devices for sensitivity to coupled power variations induced by mechanical disturbance...

References

Advertisement