DS/EN ISO 5270

Pulps - Laboratory sheets - Determination of physical properties

inactive
Organization: DS
Publication Date: 7 December 1999
Status: inactive
Page Count: 18
ICS Code (Pulps): 85.040
scope:

This International Standard specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is for laboratory sheets prepared in accordance with ISO 5269-1 or ISO 5269-2 and shall be used in conjunction with the relevant International Standards for the corresponding test methods for paper to which reference is made.

Document History

December 13, 2012
Pulps - Laboratory sheets - Determination of physical properties
ISO 5270:2012 specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to laboratory...
DS/EN ISO 5270
December 7, 1999
Pulps - Laboratory sheets - Determination of physical properties
This International Standard specifies test methods for the determination of some physical properties of laboratory sheets made of pulp. It is for laboratory sheets prepared in accordance with ISO...
Pulps – Laboratory sheets – Determination of physical properties (ISO/DIS 5270:2021)
This document specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to laboratory...
Pulps - Laboratory sheets - Determination of physical properties (ISO/FDIS 5270:2012)
This International Standard specifies the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of all kind of pulps. It is applicable to...
Pulps - Laboratory sheets - Determination of physical properties (ISO/DIS 5270:2011)
This International Standard refers to the relevant International Standards to be used for the determination of physical properties of laboratory sheets made of pulp. It is intended for laboratory...
Advertisement