CEI EN 61754-26
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 26: Type SF connector family
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical boards and ribbon fibres.
Document History
CEI EN 61754-26
May 1, 2013
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces Part 26: Type SF connector family
This part of IEC 61754 defines the standard interface dimensions for the type SF optical board connector that uses a normal glass fibre and the physical contact technique to connect flexible optical...