CEI EN 50463-5

Railway applications - Energy measurement on board trains Part 5: Conformity assessment

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2013
Status: inactive
Page Count: 26
ICS Code (Tractive stock): 45.060.10
scope:

This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation conformity assessment. In addition, this document also specifies the conformity assessment procedures for device and ancillary component replacement (e.g. due to damage in service), and periodic check to verify the EMS conformity assessment remains valid.

This European Standard does not include elements related to conformity assessment aspects other than design review and testing provisions for the products, processes or services specified. Consequently, this part does not delete, change or interpret the general requirements for conformity assessment procedures and vocabulary detailed in EN/ISO/IEC 17000.

This European Standard does not cover the conformity assessment schemes that, according to CENELEC Internal Regulations, are the responsibility of ISO policy committee "Committee on conformity assessment" (ISO/CASCO).

Document History

April 1, 2018
Railway applications - Energy measurement on board trains Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...
CEI EN 50463-5
May 1, 2013
Railway applications - Energy measurement on board trains Part 5: Conformity assessment
This European Standard specifies the conformity assessment arrangements for newly manufactured EMS installed on a traction unit. This includes the integration conformity assessment and installation...

References

Advertisement