NPFC - A-A-59590/25

HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION

inactive
Buy Now
Organization: NPFC
Publication Date: 7 March 2003
Status: inactive
Page Count: 7
scope:

This CID specification sheet covers 3 piece card holders with a visual locking indicator and ejection action feature that forces the circuit card assembly to disengage from its installed position when used in heat sinking devices (cold plates, heat exchanger) or other applications. Card holders covered by this CID are intended to provide maximum contact between thermal paths on the circuit card assemblies and the heat sink surfaces and to provide resistance to loosening due to shock and vibration. Items covered by this CID are intended for all federal agency applications and environments.

Document History

July 25, 2023
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
A description is not available for this item.
May 25, 2018
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WEDGE MOUNTING BODY, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
A description is not available for this item.
May 25, 2013
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
A description is not available for this item.
April 20, 2007
HOLDER, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
A description is not available for this item.
A-A-59590/25
March 7, 2003
HOLDERS, ELECTRICAL CARD, WEDGE RETAINERS, 3 PIECE, SCREW ACTUATED DRIVE, .225 X .260 INCH BODY SIZE, WITH EJECTION ACTION AND VISUAL LOCK INDICATION
This CID specification sheet covers 3 piece card holders with a visual locking indicator and ejection action feature that forces the circuit card assembly to disengage from its installed position...

References

Advertisement