ACI 376

Code Requirements for Design and Construction of Concrete Structures for the Containment of Refrigerated Liquefied Gases and Commentary

active, Most Current
Buy Now
Organization: ACI
Publication Date: 1 January 2011
Status: active
Page Count: 153
scope:

This code provides minimum requirements for design and construction of reinforced concrete and prestressed concrete structures for the storage and containment of refrigerated liquefied gases (RLG) with service temperatures between +40 and -325°F. Notwithstanding, the principals listed herein are applicable to concrete foundations of double-steel tanks subject to the approval of the owner.

Container design shall include the design of the container wall, its foundation (footing and floor slab), the concrete portions of its roof, and the bund wall, whenever applicable.

Document History

July 1, 2023
Refrigerated Liquefied Gas Containment for Concrete Structures— Code Requirements and Commentary
This Code provides minimum requirements for design and construction of reinforced concrete and prestressed concrete structures for the storage and containment of refrigerated liquefied gases (RLGs)...
ACI 376
January 1, 2011
Code Requirements for Design and Construction of Concrete Structures for the Containment of Refrigerated Liquefied Gases and Commentary
This code provides minimum requirements for design and construction of reinforced concrete and prestressed concrete structures for the storage and containment of refrigerated liquefied gases (RLG)...
January 1, 2010
Code Requirements for Design and Construction of Concrete Structures for the Containment of Refrigerated Liquefied Gases (ACI 376-10) and Commentary
This Code provides the minimum requirements for the design and construction of concrete and prestressed concrete structures for the storage and containment of refrigerated liquefied gases (RLG) with...

References

Advertisement