CSA - CAN/CSA-ISO/IEC 14776-222-06
Information technology – Small computer system interface (SCSI) – Part 222: Fibre Channel Protocol for SCSI, Second Version (FCP-2)
| Organization: | CSA |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 158 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14776 defines a second version of the SCSI Fibre Channel Protocol (FCP). This part of ISO/IEC 14776 is a mapping protocol for applying the SCSI command set to Fibre Channel. It defines how the Fibre Channel services and the defined Information Units (IUs) are used to perform the services defined by the SCSI-3 Architecture Model - 2 (SAM-2). This second version includes additions and clarifications to the first version, removes information that is now contained in other standards, and describes additional error recovery capabilities for the Fibre Channel protocol.
Document History