CSA - CAN/CSA-ISO/IEC 19757-4-06

Information technology - Document Schema Definition Languages (DSDL) - Part 4: Namespace-based Validation Dispatching Language (NVDL)

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 77
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different validators, depending on the namespaces of the elements or attributes. An NVDL script also specifies which schemas are used by these validators. These schemas may be written in any schema languages, including those specified by ISO/IEC 19757.

Document History

Information technology — Document Schema Definition Languages (DSDL) — Part 4: Namespace-based Validation Dispatching Language (NVDL)
A description is not available for this item.
December 1, 2006
Information technology Document Schema Definition Languages (DSDL) Part 4: Namespace-based Validation Dispatching Language (NVDL)
This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different...
CAN/CSA-ISO/IEC 19757-4-06
December 1, 2006
Information technology - Document Schema Definition Languages (DSDL) - Part 4: Namespace-based Validation Dispatching Language (NVDL)
This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different...
January 1, 2006
Information technology - Document Schema Definition Languages (DSDL) - Part 4: Namespace-based Validation Dispatching Language (NVDL)
This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different...
January 1, 2006
Information technology — Document Schema Definition Languages (DSDL) — Part 4: Namespace-based Validation Dispatching Language (NVDL)
This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different...

References

Advertisement