CSA - CAN/CSA-C60044-7:07
Instrument transformers – Part 7: Electronic voltage transformers
| Organization: | CSA |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 212 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of International Standard IEC 60044 applies to newly manufactured electronic voltage transformers with analogue output, for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz.
NOTE 1 Optical arrangements usually include electronic components and are therefore considered to be within the application of this standard.
NOTE 2 Detailed information is given in annex B.
NOTE 3 Requirements specific to three-phase voltage transformers are not included in this standard but, so far as they are relevant, the requirements in clauses 3 to 11 apply to these transformers and a few references to them are included in those clauses (e.g. see 2.1.5, 5.1.1, 5.2, 11.2.1 and 11.2.2).
Document History