ISO 15638-3

Intelligent transport systems - Framework for cooperative telematics applications for regulated commercial freight vehicles (TARV) - Part 3: Requirements, 'Certification authority' approval procedures, and enforcement provisions for the providers of regulated services

active, Most Current
Buy Now
Organization: ISO
Publication Date: 16 March 2012
Status: active
Page Count: 80
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 15638 defines provisions to enable monitoring and enforcement of regulated vehicles and approval authority [4.4] approval procedures, specifically:

a) Definition of the roles and responsibilities of key entities: user, service provider, jurisdictions, and 'Approval Authorities'

b) Operating requirements ensuring that a cooperative in-vehicle platform can deliver a range of services to both government and industry through open standards and competitive markets

c) Basic service requirements for service providers [4.27] that are generic and independent of a specific application

d) Requirements for the approval authority [4.4] approval of IVSs and service providers [4.27]

e) Legal, regulatory, and enforcement aspects.

The scope includes the requirements for the IVS capability in the vehicle, and the definition of the roles of the service provider [4.27], 'Communications Service Provider', IVS installer [4.16], 'IVS maintainer [4.17] ', approval authority [4.4], and the user [4.31], for cooperative telematics applications for regulated commercial freight vehicles [4.25].

NOTE The specific 'certification' or 'approval' procedures for specific application services are a matter for the jurisdiction and are outside the scope of this (or any) part of ISO 15638. However, approval authorities and jurisdictions are recommended to use the guidance of ISO 17000 and ISO guide 65 when developing and implementing such procedures.

Document History

ISO 15638-3
March 16, 2012
Intelligent transport systems - Framework for cooperative telematics applications for regulated commercial freight vehicles (TARV) - Part 3: Requirements, 'Certification authority' approval procedures, and enforcement provisions for the providers of regulated services
This part of ISO 15638 defines provisions to enable monitoring and enforcement of regulated vehicles and approval authority [4.4] approval procedures, specifically: a) Definition of the roles and...

References

Advertisement