DS 700

Artificial lighting in workrooms

inactive
Buy Now
Organization: DS
Publication Date: 17 June 2005
Status: inactive
Page Count: 46
ICS Code (Interior lighting): 91.160.10
scope:

This standard gives directions and requirements for safe and good design of artificial lighting in workrooms with or without daylight on the basis of the specific characteristics of work and conditions. The requirements of the standard applies to persons with normal sight. For persons with sight defects or reduced sight caused by age, the methods can still be used but specific considerations have to be taken to meet the needs of the persons in question. The use of the standard implies, that it must be decided, which of the mentioned methods and requirements there are valid for the lighting system in question. In Chapter 3 is mentioned a number of requirements, which gives certain options. In Chapter 4 the requirements are unambigious and indispensable. The standard does not include outdoor working places and special working rooms and -places in hospitals, dental consulting rooms or sport fields.

Document History

DS 700
June 17, 2005
Artificial lighting in workrooms
This standard gives directions and requirements for safe and good design of artificial lighting in workrooms with or without daylight on the basis of the specific characteristics of work and...
October 29, 1997
Artificial lighting in workrooms
This standard gives directions and requirements for safe and good design of artificial lighting in workrooms with or without daylight on the basis of the specific characteristics of work and...
January 1, 1986
Directions for artificial lighting in workrooms
The standard gives directions for artificial lighting in workrooms. It gives requirements for the level of the lighting and for avoiding glare
Artificial lighting in workrooms
The standard determines the requirements for lighting of indoor workplaces. The requirements are based on the needs for visual comfort and the performance of the sight for persons with normal visual...
Advertisement