NPFC - MIL-PRF-46170
HYDRAULIC FLUID, RUST INHIBITED, FIRE RESISTANT, SYNTHETIC HYDROCARBON BASE, NATO CODE NO. H-544
| Organization: | NPFC |
| Publication Date: | 30 May 2013 |
| Status: | active |
| Page Count: | 16 |
scope:
This specification covers the requirements for one type of synthetic hydrocarbon base hydraulic fluid (see 6.1) for use in the -40°C to 200°C temperature range in recoil mechanisms and ground vehicle and equipment hydraulic systems. This hydraulic fluid will not be used for aircraft systems, aircraft ground support equipment, or the preservation of aircraft components.
intended Use:
The hydraulic fluid covered by this specification is intended for use in recoil mechanisms and hydraulic systems of military ground vehicles and equipment. If used in other mechanisms or systems,... View More
Document History