CSA - CAN/CSA-E60335-2-41:13

Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps

inactive
Organization: CSA
Publication Date: 1 March 2013
Status: inactive
Page Count: 56
ICS Code (Pumps): 23.080
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

[Insert the following sentence at the beginning of Note 101]

This Standard covers both permanently connected and cord-connected pumps.

[Add the following note after Note 101]

Note 101A: In Canada, this Standard does not apply to the swimming pool pumps of the submersible type or the non-submersible type.

[Add the following]

This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with the Rules of the Canadian Electrical Code (CEC), Part I.

Products covered by the scope of this Standard are also subject to the requirements of CAN/CSA-C22.2 No. 0

Document History

January 1, 2024
Household and similar electrical appliances — Safety — Part 2-41: Particular requirements for pumps
A description is not available for this item.
CAN/CSA-E60335-2-41:13
March 1, 2013
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
[Insert the following sentence at the beginning of Note 101] This Standard covers both permanently connected and cord-connected pumps. [Add the following note after Note 101] Note 101A: In Canada,...
January 1, 2013
Household and similar electrical appliances - Safety - Part 2-41: Particular requirements for pumps
This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not...
January 1, 2013
Household and similar electrical appliances — Safety — Part 2–41: Particular requirements for pumps
This International Standard deals with the safety of electric pumps for liquids having a temperature not exceeding 90 °C, intended for household and similar purposes, their rated voltage being not...
March 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Pumps for Liquids Having a Temperature Not Exceeding 35 Degrees C
A description is not available for this item.
March 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Pumps for Liquids Having a Temperature Not Exceeding 35 Degrees C
This clause of part 1 is replaced by: This standard deals with the safety of electric pumps for liquids having a temperature not exceeding 35 "C, which are intended for household and similar...
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Electric Pumps for Liquids Having a Temperature Not Exceeding 35 Degrees C
A description is not available for this item.

References

Advertisement