DS/EN ISP 10608-2

Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over connectionless-mode Network - Part 2: TA51 profile including subnetwork-dependent requirements for CSMA/CD Local Area Networks (LANs)

inactive, Most Current
Organization: DS
Publication Date: 27 July 1995
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the ISP specifies subnetwork-type dependent requirements for end system operation when the end system is attached to a CSMA/CD LAN. The complete set of requirements for TA51 consists of the requirements specified in Parts 1 and 2 of this ISP.

Document History

DS/EN ISP 10608-2
July 27, 1995
Information Technology - International Standardized Profile TAnnnn - Connection-mode Transport Service over connectionless-mode Network - Part 2: TA51 profile including subnetwork-dependent requirements for CSMA/CD Local Area Networks (LANs)
This part of the ISP specifies subnetwork-type dependent requirements for end system operation when the end system is attached to a CSMA/CD LAN. The complete set of requirements for TA51 consists of...
Advertisement