CEN - EN ISO 13088

Manufactured Articles Filled with Feather and Down - Method for the Determination of a Filled Product´s Total Mass and of the Mass of the Filling

inactive
Organization: CEN
Publication Date: 1 March 2001
Status: inactive
Page Count: 26
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the cylinders are assembled in the bundle and to bundles of which the cylinders are filled as individual cylinders and are assembled into a bundle after filling. It does not apply to bundles containing solvent-free acetylene cylinders.

This International Standard is not applicable to individual acetylene cylinders that are not intended to be assembled into a bundle (see ISO 11372).

Document History

October 1, 2012
Gas cylinders - Acetylene cylinder bundles - Filling conditions and filling inspection
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the...
EN ISO 13088
March 1, 2001
Manufactured Articles Filled with Feather and Down - Method for the Determination of a Filled Product´s Total Mass and of the Mass of the Filling
This International Standard specifies the minimum requirements for the filling conditions and filling inspection of acetylene cylinder bundles. It applies both to bundles which are filled while the...

References

Advertisement