CEN - EN ISO 11269-2
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Biological properties of soils): | 13.080.30 |
scope:
This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial plant species compared to reference or standard control soils. It is applicable to soils of unknown quality, e.g. from contaminated sites, amended soils or soils after remediation.
Document History
EN ISO 11269-2
February 1, 2013
Soil quality - Determination of the effects of pollutants on soil flora - Part 2: Effects of contaminated soil on the emergence and early growth of higher plants
This part of ISO 11269 describes a method to assess the quality of an unknown soil and the soil habitat function by determining the emergence and early growth response of at least two terrestrial...