CSA - CAN/CSA-M12117-05

Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements

inactive
Organization: CSA
Publication Date: 1 February 2005
Status: inactive
Page Count: 23
scope:

This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and prescribes performance requirements of a representative specimen under such loading.

It applies to TOPS of compact excavators (as defined in IS0 6165) with swing type boom, having an operating mass of 1 000 kg to 6 000 kg.

Document History

February 1, 2005
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and...
CAN/CSA-M12117-05
February 1, 2005
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and...
January 1, 2005
Earth-moving machinery - Tip-over protection structure (TOPS) for compact excavators - Laboratory tests and performance requirements
This International Standard establishes a consistent and reproducible means of evaluating the load-carrying characteristics of tip-over protective structures (TOPS) under static loading, and...

References

Advertisement