CSA - CAN/CSA-ISO/IEC 14496-22-10 AMD 2

Information technology - Coding of audio-visual objects - Part 22: Open Font Format AMENDMENT 2: Additional script and language tags

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 30
ICS Code (Information coding): 35.040
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights

 Amendment 2 to ISO/IEC 14496-22:2009 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 29, Coding of audio, picture, multimedia and hypermedia information.

Document History

January 1, 2021
Information technology — Coding of audio-visual objects — Part 22: Open font format AMENDMENT 1: Color font technology and other updates
A description is not available for this item.
January 1, 2020
Information technology — Coding of audio-visual objects — Part 22: Open font format
This document specifies the Open Font Format (OFF) specification, including the TrueType and Compact Font Format (CFF) outline formats. Many references to both TrueType and PostScript exist...
January 1, 2016
Information technology - Coding of audio-visual objects - Part 22: Open Font Format
This part of ISO/IEC 14496 specifies the Open Font Format (OFF) specification, the TrueType™i and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to both...
CAN/CSA-ISO/IEC 14496-22-10 AMD 2
January 1, 2013
Information technology - Coding of audio-visual objects - Part 22: Open Font Format AMENDMENT 2: Additional script and language tags
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Coding of audio-visual objects - Part 22: Open Font Format AMENDMENT 2: Additional script and language tags
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Coding of audio-visual objects - Part 22: Open Font Format - AMENDMENT 1: Support for many-to-one range mappings
This part of ISO/IEC 14496 specifies the Open Font Format (OFF) specification, the TrueType™i and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to both...
Information technology - Coding of audio-visual objects - Part 22: Open Font Format - AMENDMENT 1: Support for many-to-one range mappings
A description is not available for this item.
December 1, 2010
Information technology — Coding of audio-visual objects — Part 22: Open Font Format
This part of ISO/IEC 14496 specifies the Open Font Format (OFF) specification, the TrueType™i and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to both...
January 1, 2010
Information technology - Coding of audio-visual objects - Part 22: Open Font Format
This part of ISO/IEC 14496 specifies the Open Font Format (OFF) specification, the TrueType™i and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to both...
November 1, 2007
Information technology — Coding of audio-visual objects — Part 22: Open Font Format
This International Standard specifies the Open Font Format (OFF) specification, the TrueType1) and Compact Font Format (CFF) outline formats, and the TrueType hinting language. Many references to...
Advertisement