CSA - CAN/CSA-ISO/IEC 26300-08 AMD 1
Information technology - Open Document Format for Office Applications (OpenDocument) v1.0 AMENDMENT 1: Open Document Format for Office Applications (OpenDocument) v1.1
| Organization: | CSA |
| Publication Date: | 1 January 2013 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.
International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.
The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.
Amendment 1 to ISO/IEC 26300:2006 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 34, Document description and processing languages.
This Amendment should be read in conjunction with ISO/IEC 26300:2006 and the associated Technical Corrigenda 1 and 2. The current edition of ISO/IEC 26300 should be understood by first applying the change specified in the Technical Corrigenda, then applying the changes specified in this Amendment.
Document History