TIA-455-67

FOTP- 67 IEC-60793-1-51 Optical Fibres- Part 1-51: Measurement Methods and Test Procedures- Dry Heat

inactive
Buy Now
Organization: TIA
Publication Date: 1 September 2003
Status: inactive
Page Count: 18
scope:

Scope and object

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to determine the suitability of optical fibre (types A1a to A1d and B1 to B4) to withstand the environmental condition of high temperature (dry heat) which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of high temperature over a given period.

NOTE The applicability of this test to other fibre types is under study.

Document History

December 3, 2020
IEC-60793-1-51 Optical Fibres - Part 1-51: Measurement Methods and Test Procedures- Dry Heat
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of optical fibre...
TIA-455-67
September 1, 2003
FOTP- 67 IEC-60793-1-51 Optical Fibres- Part 1-51: Measurement Methods and Test Procedures- Dry Heat
Scope and object This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of...
August 26, 2003
FOTP-67 IEC-60793-1-51 Optical Fibres Part 1-51: Measurement Methods and Test Procedures Dry Heat
Scope and object This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to determine the suitability of...
July 1, 1996
FOTP-67 Procedure for Assessing High Temperature Exposure Effects on Optical Characteristics of Optical Fibers
This test procedure describes a method for the determination, in an accelerated manner, of the effects of temperature on the optical characteristics of optical fibers. It is intended to assess the...
July 1, 1996
FOTP-67 Procedure for Assessing High Temperature Exposure Effects on Optical Characteristics of Optical Fibers
A description is not available for this item.
July 1, 1996
FOTP-67 Procedure for Assessing High Temperature Exposure Effects on Optical Characteristics of Optical Fibers
A description is not available for this item.
January 1, 1996
FOTP-67 Procedure for Assessing High Temperature Exposure Effects on Optical Characteristics of Optical Fibers
A description is not available for this item.

References

Advertisement