TIA-455-74

FOTP- 74 IEC-60793-1-53 Optical Fibres- Part 1-53: Measurement Methods and Test Procedures- Water Immersion

inactive
Buy Now
Organization: TIA
Publication Date: 1 September 2003
Status: inactive
Page Count: 16
scope:

This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment.

The purpose of this standard is to define a test that determines the suitability of optical fibre (types A1a to A1d and B1 to B4) to withstand the environmental condition of immersion in distilled or demineralized water which may occur in actual use, storage and/or transport. The test is primarily intended to permit the observation of effects of immersion in water over a given period. This procedure is conducted in accordance with IEC 60068-2-18, test Rc.

NOTE The applicability of this test to other fibre types is under study.

Document History

December 3, 2020
IEC-60793-1-53 Optical Fibres - Part 1-53: Measurement Methods and Test Procedures- Water Immersion
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
TIA-455-74
September 1, 2003
FOTP- 74 IEC-60793-1-53 Optical Fibres- Part 1-53: Measurement Methods and Test Procedures- Water Immersion
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
August 26, 2003
FOTP-74 IEC-60793-1-53 Optical Fibres – Part 1-53: Measurement Methods and Test Procedures – Water Immersion
This part of IEC 60793 provides a practical method for evaluating fibre performance in a defined environment. The purpose of this standard is to define a test that determines the suitability of...
May 1, 1996
FOTP-74 Fluid Immersion Aging Procedure for Optical Fiber Optical Properties
A description is not available for this item.

References

Advertisement