ANSI Z80.31
For Ophthalmics - Ophthalmic Optics - specifications for Single-Vision Ready-to-Wear Near-Vision Spectacles
| Organization: | ANSI |
| Publication Date: | 25 July 2012 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This Standard specifies the minimum requirements for complete single-vision ready-to-wear nearvision spectacles with positive power, without regard to luminous transmittance, available directly to the public without the prescription of a licensed professional.
Purpose
The purpose of this standard is to establish requirements for ready-to-wear near-vision spectacles, commonly called "readers". They are not designed to be industrial safety eyewear as defined in ANSI Z87.1-2010, sports eyewear as defined in ASTM F803, nor prescription eyewear as defined in ANSI Z80.1-2010.
Document History