ISO 17380
Soil quality - Determination of total cyanide and easily liberatable cyanide - Continuous-flow analysis method
| Organization: | ISO |
| Publication Date: | 15 June 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This International Standard specifies a method for the
photometric determination of the total cyanide and
easily-liberatable cyanide content in soil using automated
distillation/continu
The International Standard applies to all types of soil with cyanide contents above 1 mg/kg on the basis of dry matter, expressed as cyanide ion.
NOTE Sulfide concentrations in the sample higher than 40 mg/kg dry matter cause interference. This effect can be recognized by the split peaks and as a slow decrease of the detector signal and can only be prevented by diluting the sample extract.
Document History