CSA - CAN/CSA-ISO/IEC 7816-12-06

Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 68
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and - to illustrate interoperability - the assignment as used in ISO/IEC 7816-3.

Document History

December 1, 2006
Identification cards Integrated circuit cards Part 12: Cards with contacts USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
CAN/CSA-ISO/IEC 7816-12-06
December 1, 2006
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
January 1, 2006
Identification cards - Integrated circuit cards - Part 12: Cards with contacts - USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...
January 1, 2006
Identification cards — Integrated circuit cards — Part 12: Cards with contacts — USB electrical interface and operating procedures
This part of ISO/IEC 7816 specifies the operating conditions of an integrated circuit card that provides a USB interface. Figure 1 shows the assignment of the contact fields for a USB interface and –...

References

Advertisement