DSF/ISO/DIS 5660-1

Reaction-to-fire tests ? Heat release, smoke production and mass loss rate ? Part 1: Heat release rate (cone calorimeter method) and smoke production rate (dynamic measurement)

pending, Most Current
Organization: DS
Status: pending
Page Count: 65
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

ISO 5660-1 specifies a method for assessing the heat release rate and dynamic smoke production rate of specimen exposed in the horizontal orientation to controlled levels of irradiance with an external igniter. The heat release rate is determined by measurement of the oxygen consumption derived from the oxygen concentration and the flow rate in the combustion product stream. The time to ignition (sustained flaming) is also measured in this test. The dynamic smoke production rate is calculated from measurement of the attenuation of a laser light beam by the combustion product stream. Smoke obscuration is recorded for the entire test, regardless of whether the specimen is flaming or not.

Document History

DSF/ISO/DIS 5660-1
Reaction-to-fire tests ? Heat release, smoke production and mass loss rate ? Part 1: Heat release rate (cone calorimeter method) and smoke production rate (dynamic measurement)
ISO 5660-1 specifies a method for assessing the heat release rate and dynamic smoke production rate of specimen exposed in the horizontal orientation to controlled levels of irradiance with an...
Advertisement