DS/EN ISO 9717

Metallic and other inorganic coatings - Phosphate conversion coating of metals

inactive
Organization: DS
Publication Date: 13 May 2013
Status: inactive
Page Count: 38
ICS Code (Surface treatment): 25.220.20
scope:

ISO 9717:2010 specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates, which are intended to be used in conjunction with supplementary treatments for the protection of the basis metal against corrosion and to provide anti-wear properties to sliding surfaces, adhesion to organic finishes and ease of cold-forming operations.

Document History

October 30, 2017
Metallic and other inorganic coatings – Phosphate conversion coating of metals (ISO 9717:2017)
ISO 9717:2017 specifies a process for the confirmation of requirements for phosphate coatings which are usually destined for application on ferrous materials, zinc, cadmium and their alloys (see...
DS/EN ISO 9717
May 13, 2013
Metallic and other inorganic coatings - Phosphate conversion coating of metals
ISO 9717:2010 specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates, which are...
Metallic and other inorganic coatings – Phosphate conversion coating of metals (ISO/DIS 9717:2023)
ISO 9717:2017 specifies a process for the confirmation of requirements for phosphate coatings which are usually destined for application on ferrous materials, zinc, cadmium and their alloys (see...
Metallic and other inorganic coatings – Phosphate conversion coating of metals (ISO/FDIS 9717:2017)
This International Standard specifies a process for the determination of requirements for phosphate coatings which are basically destined for application on ferrous material, aluminium, zinc, cadmium...
Metallic and other inorganic coatings - Phosphate conversion coating of metals (ISO 9717:2010)
This International Standard specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates,...
Advertisement