DS/ISO 2982-1
Rolling bearings - Accessories - Part 1: Dimensions for adapter sleeve assemblies and withdrawal sleeves
| Organization: | DS |
| Publication Date: | 30 May 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This part of ISO 2982 specifies: . boundary dimensions of adapter sleeves with taper 1:12 and withdrawal sleeves with tapers 1:12 and 1:30 for rolling bearings of a number of dimension series as specified in ISO 15; . the outside diameter of suitable locknuts; . distance from bearing small bore face to outer face of locknut; . distance from bearing small bore face to outer face of screw head; . overall length of withdrawal sleeve and bearing ring.
Document History