DS/EN 301144-6 V1.1.1

Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Signalling application for the mobility management service on the alpha interface; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This sixth part of EN 301 144 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the network of the Signalling application for the mobility management service on the alpha interface. It is applicable to all types of exchanges as defined in the reference specification.

Document History

DS/EN 301144-6 V1.1.1
August 15, 2001
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. one (DSS1) and Signalling System No.7 (SS7) protocols; Signalling application for the mobility management service on the alpha interface; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 301 144 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the network of the Signalling application...
Advertisement