FORD WSS-M4D986-A

POLYAMIDE (PA6) -45% GLASS FIBER REINFORCED, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 11 June 2013
Status: active
Page Count: 6
scope:

The material defined by this specification is a glass fiber reinforced, U.V. stabilized polyamide 6 molding compound for interior or Exterior applications.

Document History

FORD WSS-M4D986-A
June 11, 2013
POLYAMIDE (PA6) -45% GLASS FIBER REINFORCED, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, U.V. stabilized polyamide 6 molding compound for interior or Exterior applications.
September 29, 2006
POLYAMIDE (PA6)- 45% GLASS FIBER REINFORCED, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, U.V. stabilized polyamide 6 molding compound for interior or Exterior applications.
January 27, 2003
POLYAMIDE (PA6)- 45% GLASS FIBER REINFORCED, MOLDING COMPOUND, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a glass fiber reinforced, U.V. stabilized polyamide 6 molding compound for interior or Exterior applications.

References

Advertisement