ETSI - EN 301 004-2

Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; Messages Transfer Part (MTP) Level 3 Functions and Messages to Support International Interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification

inactive
Organization: ETSI
Publication Date: 1 August 1999
Status: inactive
Page Count: 22
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Message Transfer Part (MTP) level 3 functions and messages, signalling protocol of Signalling System No.7 for use between and, optionally, in public networks as specified in EN 301 004-1 [1] based on ETS 300 008-1 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4].

The supplier of a protocol implementation that is claimed to conform to EN 301 004-1 [1] based on ETS 300 008-1 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

January 1, 2000
Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; Messages Transfer Part (MTP) Level 3 Functions and Messages to Support International Interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
A description is not available for this item.
EN 301 004-2
August 1, 1999
Broadband Integrated Services Digital Network (B-ISDN); Signalling System No.7; Messages Transfer Part (MTP) Level 3 Functions and Messages to Support International Interconnection; Part 2: Protocol Implementation Conformance Statement (PICS) Proforma Specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Message Transfer Part (MTP) level 3 functions and messages, signalling protocol of Signalling...
Advertisement