DLA - SMD-5962-88507

MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE SEQUENCER (FPLS), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 January 1988
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following examples:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 PLS179 (20×45×12) field programmable logic sequencer

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline Case outline L D-9 (24-lead, 0.300 row spacing) dual-in-line package

Supply voltage- - - - - - - - - - - - - - - - - - - - - 7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - - 10.0 V dc Output voltage- - - - - - - - - - - - - - - - - - - - - 5.5 V dc Input current (minimum) - - - - - - - - - - - - - - - - −30 mA Input current (maximum) - - - - - - - - - - - - - - - - 30 mA Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 1.2 W Thermal resistance, junction-to-case (θJC): Case L- - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +200°C Output sink current - - - - - - - - - - - - - - - - - - 100 mA

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - - - - - 2.2 V dc Maximum low level input voltage (VIL)- - - - - - - - - - - - 0.8.V dc Case operating temperature range (TC)- - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 2, 2018
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE SEQUENCER (FPLS), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 20, 2011
MICROCIRCUIT, MEMORY, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE SEQUENCER (FPLS), MONOLITHIC SILICON
crocircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 1, 2001
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE SEQUENCER (FPLS), MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88507
January 22, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, FIELD PROGRAMMABLE SEQUENCER (FPLS), MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement