DOD - DSCC-DWG-13011

FILTER, EMI, HYBRID, 28 V dc

inactive
Buy Now
Organization: DOD
Publication Date: 20 June 2013
Status: inactive
Page Count: 8
scope:

This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes consisting of class H (military high reliability) and class K (space application) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance (RHA) levels is reflected in the PIN

intended Use:

Filters conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 10, 2017
FILTER, EMI, HYBRID, 28 V dc
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
DSCC-DWG-13011
June 20, 2013
FILTER, EMI, HYBRID, 28 V dc
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...

References

Advertisement