MSS SP 126

In-Line, Spring-Assisted, Center-Guided Check Valves (Carbon, Alloy Steel, Stainless Steel, & Nickel Alloys)

active, Most Current
Buy Now
Organization: MSS
Publication Date: 1 January 2013
Status: active
Page Count: 18
scope:

This Standard Practice covers in-line, centerguided, internally spring-assisted type check valves made of steel, or other alloys listed in Table 1 of ASME B16.34. These valves, having the feature of limiting fluid flow to one direction only, are intended for use with clean fluids (i.e., fluids that contain no solids).

Document History

MSS SP 126
January 1, 2013
In-Line, Spring-Assisted, Center-Guided Check Valves (Carbon, Alloy Steel, Stainless Steel, & Nickel Alloys)
This Standard Practice covers in-line, centerguided, internally spring-assisted type check valves made of steel, or other alloys listed in Table 1 of ASME B16.34. These valves, having the feature of...
January 1, 2007
Steel In-Line Spring-Assisted Center Guided Check Valves
This Standard Practice covers in-line, center guided, internally spring-assisted type check valves made of steel, or other alloys listed in Table 1 of ASME B16.34. These valves, having the feature of...
January 1, 2000
Steel In-Line Spring-Assisted Center Guided Check Valves
A description is not available for this item.

References

Advertisement