DIN EN 4401
Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature) / 315 °C; German and English version EN 4401:2006
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Rivets): | 49.030.60 |
Document History
DIN EN 4401
September 1, 2006
Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coating, metric series - Classification: 1100 MPa (at ambient temperature) / 315 °C; German and English version EN 4401:2006
A description is not available for this item.
May 1, 2000
Aerospace series - Lockbolts, protruding head, sheartype, close tolerance, in titanium alloy TI-P64001, with aluminium pigmented coasting, metric series - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.