ISO TS 17796

Rubber - Trapping and identification of volatile components of rubber fumes with active sampling on a poly(2,6-diphenylphenylene oxide) type sorbent, using thermodesorption and gas chromatographic method with mass spectrometric detection

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2013
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This Technical Specification specifies a qualitative method of thermodesorption - gas chromatography - mass spectrometry (TD-GC-MS) for the identification of volatile components in rubber fumes, after trapping on a solid sorbent based on 2,6-diphenylphenylene-oxide polymer resin. It is applicable to a screening of emissions from the processing of rubber compounds in the ambient workplace and storage environment.

CAUTION - Persons using this Technical Specification should be familiar with the procedures for gas chromatography - mass spectrometry measurement and analysis. All the operative details for the application and set-up of the GC-MS are assumed to be in agreement with the operative instructions provided by the manufacturer. Therefore, the detailed procedure for the operation is not included in this Technical Specification. This Technical Specification specifies a qualitative method which is not aimed at quantitative analyses.

Document History

ISO TS 17796
June 15, 2013
Rubber - Trapping and identification of volatile components of rubber fumes with active sampling on a poly(2,6-diphenylphenylene oxide) type sorbent, using thermodesorption and gas chromatographic method with mass spectrometric detection
This Technical Specification specifies a qualitative method of thermodesorption – gas chromatography – mass spectrometry (TD-GC-MS) for the identification of volatile components in rubber fumes,...

References

Advertisement