DS/EN 301128 V1.1.2
Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands
active
| Organization: | DS |
| Publication Date: | 15 March 2001 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial fixed service digital radio communications equipments operating in the 13 GHz, 15 GHz and 18 GHz frequency bands. Digital Radio Relay Systems (DRRS) are used for point-to-point connections in local, regional and national networks at data rates between 2 Mbit/s and 34 Mbit/s.
Document History
November 17, 2005
Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands
The present document specifies the minimum performance parameters for terrestrial fixed service digital radio communications equipments operating in the 13 GHz, 15 GHz and 18 GHz frequency bands....
DS/EN 301128 V1.1.2
March 15, 2001
Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity digital radio systems operating in the 13 GHz, 15 GHz and 18 GHz frequency bands
The present document specifies the minimum performance parameters for terrestrial fixed service digital radio communications equipments operating in the 13 GHz, 15 GHz and 18 GHz frequency bands....
June 15, 2000
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Plesiochronous Digital Hierarchy (PDH); Low and medium capacity DRRS operating in the 13 GHz, 15 GHz and 18 GHz frequency bands
The present document specifies the minimum performance parameters for terrestrial fixed service digital radio communications equipments operating in the 13 GHz, 15 GHz and 18 GHz frequency bands....