DIN EN 16301

Natural stone test methods - Determination of sensitivity to accidental staining

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2013
Status: active
Page Count: 19
ICS Code (Mineral materials and products): 91.100.15
ICS Code (Mining and quarrying): 73.020
scope:

The European Standard specifies a method to assess the sensitivity of natural stones when exposed to accidental staining. It defines a procedure for the application of the stains, the cleaning and the assessment of the surface appearance after cleaning. It also covers the possibility to assess the efficiency of a surface treatment. Note that the method does not intend to present any de-staining technique.

Document History

June 1, 2021
Natural stone test methods - Determination of sensitivity to accidental staining
A description is not available for this item.
March 1, 2019
Natural stone test methods - Determination of sensitivity to accidental staining; German and English version prEN 16301:2019
A description is not available for this item.
DIN EN 16301
May 1, 2013
Natural stone test methods - Determination of sensitivity to accidental staining
The European Standard specifies a method to assess the sensitivity of natural stones when exposed to accidental staining. It defines a procedure for the application of the stains, the cleaning and...

References

Advertisement