DIN EN ISO 10318-2
Geosynthetics - Part 2: Symbols and Pictograms (ISO/DIS 10318-2:2013); Trilingual version prEN ISO 10318-2:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Other graphical symbols): | 01.080.99 |
| ICS Code (Geotextiles): | 59.080.70 |
Document History
October 1, 2018
Geosynthetics - Part 2: Symbols and pictograms (ISO 10318-2:2015 + Amd 1:2018); Trilingual version EN ISO 10318-2:2015 + A1:2018
The intent of this part of ISO 10318 is to define property symbols, graphical symbols, and pictograms used in EN and ISO geosynthetics standards. Definitions of particular or specific symbols and...
October 1, 2016
Geosynthetics - Part 2: Symbols and pictograms - Amendment 1 (ISO 10318-2:2015/DAM 1:2016); German and English version EN ISO 10318-2:2015/prA1:2016
A description is not available for this item.
October 1, 2015
Geosynthetics - Part 2: Symbols and Pictograms (ISO 10318-2:2015); Trilingual version EN ISO 10318-2:2015
The intent of this part of ISO 10318 is to define property symbols, graphical symbols, and pictograms used in EN and ISO geosynthetics standards. Definitions of particular or specific symbols and...
DIN EN ISO 10318-2
July 1, 2013
Geosynthetics - Part 2: Symbols and Pictograms (ISO/DIS 10318-2:2013); Trilingual version prEN ISO 10318-2:2013
A description is not available for this item.