DIN EN ISO 717-2

Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 717-2:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 23
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 717:

a) defines single-number quantities for impact sound insulation in buildings and of floors;

b) gives rules for determining these quantities from the results of measurements carried out in one- third-octave bands in accordance with ISO 10140-3 and ISO 140-7, and in octave bands in accord- ance with that option in ISO 140-7 for field measurements only;

c) defines single-number quantities for the impact sound reduction of floor coverings and floating floors calculated from the results of measurements carried out in accordance with ISO 10140-3;

d) specifies a procedure for evaluating the weighted reduction in impact sound pressure level by floor coverings on lightweight floors.

The single-number quantities in accordance with this part of ISO 717 are intended for rating impact sound insulation and for simplifying the formulation of acoustical requirements in building codes. An additional single-number evaluation in steps of 0,1 dB is indicated for the expression of uncertainty (except for spectrum adaptation terms).The required numerical values of the single-number quantities are specified according to varying needs.

The rating of results from measurements carried out over an enlarged frequency range is described in Annex A.

A method for obtaining single-number quantities for bare heavy floors according to their performance in combination with floor coverings is described in Annex B.

An example of the calculation of a single-number quantity is given in Annex C.

Document History

May 1, 2021
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 717-2:2020)
A description is not available for this item.
January 1, 2020
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 717-2:2019); German and English version prEN ISO 717-2:2019
A description is not available for this item.
DIN EN ISO 717-2
June 1, 2013
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 717-2:2013)
This part of ISO 717: a) defines single-number quantities for impact sound insulation in buildings and of floors; b) gives rules for determining these quantities from the results of measurements...
November 1, 2006
Acoustics - Rating of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO 717-2:1996 + AM1:2006)
A description is not available for this item.
January 1, 1997
Rating of sound insulation in buildings and of building elements - Part 7: Impact sound insulation (ISO 717-2:1996)
A description is not available for this item.

References

Advertisement