DIN EN 302-4

Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 16
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions.

It is suitable for the following applications:

a) for assessing the compliance of adhesives with EN 301, EN 15425 and prEN 16254;

b) for assessing the suitability and quality of adhesives for load-bearing timber structures;

c) for determining if the adhesive is capable of withstanding stresses due to wood shrinkage without unacceptable loss of strength.

This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments. This test is carried out on Norway spruce (Picea abies L.).

This method is not intended for use to provide numerical design data and does not necessarily represent the performance of the bonded member in service.

Document History

May 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
A description is not available for this item.
October 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength; German and English version prEN 302-4:2021
A description is not available for this item.
DIN EN 302-4
June 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This European Standard specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions. It is suitable for the following...
October 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
A description is not available for this item.
August 1, 1992
Adhesives for load-bearing timber structures; test methods; part 4: determination of the effects of wood shrinkage on the shear strength; german version EN 302-4:1992
A description is not available for this item.

References

Advertisement