DIN EN ISO 14644-8

Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC) (ISO 14644-8:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2013
Status: active
Page Count: 30
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in clean rooms and associated controlled environments, in terms of airborne concentrations of specific chemical substances (individual, group or category) and provides a protocol to include test methods, analysis and time-weighted factors within the specification for classification.

This part of ISO 14644 currently considers only concentrations of air chemical contaminants between 100 and 10-12 g/m3 under cleanroom operational conditions.

This part of ISO 14644 is not relevant for application in those industries, processes or productions where the presence of airborne chemical substances is not considered a risk to the product or process.

It is not the intention of this part of ISO 14644 to describe the nature of air chemical contaminants.

This part of ISO 14644 does not give a classification of surface chemical contamination.

Document History

October 1, 2022
Cleanrooms and associated controlled environments - Part 8: Assessment of air cleanliness by chemical concentration (ACC) (ISO 14644-8:2022)
A description is not available for this item.
April 1, 2022
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC) (ISO/FDIS 14644-8:2022); German and English version prEN ISO 14644-8:2022
A description is not available for this item.
DIN EN ISO 14644-8
June 1, 2013
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ACC) (ISO 14644-8:2013)
This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in clean rooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
April 1, 2007
Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination (ISO 14644-8:2006)
A description is not available for this item.
November 1, 2006
Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination (ISO 14644-8:2006)
A description is not available for this item.

References

Advertisement