ISO 10156
Gases and Gas Mixtures - Determination of Fire Potential and Oxidizing Ability for the Selection of Cylinder Valve Outlets
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gases for industrial application): | 71.100.20 |
Document History
July 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This document specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric...
September 1, 2010
Gases and gas mixtures — Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets TECHNICAL CORRIGENDUM 1
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
April 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...
ISO 10156
February 15, 1996
Gases and Gas Mixtures - Determination of Fire Potential and Oxidizing Ability for the Selection of Cylinder Valve Outlets
A description is not available for this item.