IEC 60544-1

Electrical insulating materials – Determination of the effects of ionizing radiation – Part 1: Radiation interaction and dosimetry

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2013
Status: active
Page Count: 70
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Radiation measurements): 17.240
scope:

This part of IEC 60544 deals broadly with the aspects to be considered in evaluating the effects of ionizing radiation on all types of organic insulating materials. It also provides, for Xrays, γ-rays, and electrons, a guide to

- dosimetry terminology,

- methods for dose measurements,

- testing carried out at irradiation facilities,

- evaluation and testing of material characteristics and properties,

- documenting the irradiation process.

Dosimetry that might be carried out at locations of use of the material is not described in this standard.

Document History

IEC 60544-1
June 1, 2013
Electrical insulating materials – Determination of the effects of ionizing radiation – Part 1: Radiation interaction and dosimetry
This part of IEC 60544 deals broadly with the aspects to be considered in evaluating the effects of ionizing radiation on all types of organic insulating materials. It also provides, for Xrays,...
April 1, 1994
Electrical Insulating Materials - Determination of the Effects of Ionizing Radiation - Part 1: Radiation Interaction and Dosimetry
Scope and object This part of IEC 544 deals broadly with the aspects to be considered in evaluating the effects of ionizing radiation on all types of organic insulating materials. It also provides,...

References

Advertisement