NPFC - MIL-DTL-32464

FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, 37° SPHERICAL TO ANPT CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 11 June 2013
Status: inactive
Page Count: 2

Document History

March 30, 2022
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, 37 DEGREES SPHERICAL TO ANPT CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 11, 2017
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, 37° SPHERICAL TO ANPT CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
June 11, 2013
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, 37° SPHERICAL TO ANPT CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
Spherical fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or carbon...
MIL-DTL-32464
June 11, 2013
FITTINGS, ADAPTER, HYDRAULIC AND PNEUMATIC, 37° SPHERICAL TO ANPT CONNECTORS, 1500 TO 3000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement